Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1197492-5,
969127-002 |
Lining Type | Adhesive |
---|---|
Shrink Ratio | 2:1 |
Material Code | 25 |
Color | Black |
Sealant | Yes |
Material Systems Code | 25 |
Pliancy | Flexible |
Adhesive Pre-Coat | Yes |
Material | Crosslinked Polyolefin |
Length | 4in, 101mm |
Recovered Inside Diameter (Max) | .9in, 22.9mm |
Recovered Wall Thickness (Nominal) | .11in, 2.79mm |
Expanded Inside Diameter (Min) | 50.8mm, 2in |
Wall Thickness | Medium |
Government Qualified | No |
Adhesive Options | /86 Precoat |
Molded Part Shape Code | 101A |
Adhesive Code | /86 Precoat |
Adhesive Type | High Performance Pre-Coat Adhesive |
Size Code | 83 |
Wall Type | Dual |
Resistance Properties | Immersion Protection |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Flammability | Flame-Retardant |
Resistance Protection | Suitable for long term fluid exposure at elevated temperatures |
Cable Accessories End Cap Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 101A083-25/86-0 | Sager |
Where can I find additional details, specifications and documents for a 969127-002?
Additional datasheets, footprints and schematics for 969127-002 are listed on our Part Details page. You can also find images and similar parts to 969127-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969127-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969127-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969127-002 fall under?
The 969127-002 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 969127-002 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969127-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 969127-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969127-002 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 969127-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969127-002 often in real-time on the comparison pages.
What if I can't find stock of 969127-002?
You can fill out our help required form which you can use to request a quote for 969127-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.