Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Rectangular |
---|---|
For Use With | EAO 96 Series Pushbutton Switches |
Lens Height | 12.4mm |
Lens Width | 17.4mm |
RoHS Compliant | Yes |
Lens, Rectangular, Black | Newark Electronics |
Accessory, Lens, 2 Recess, MAINT, Rect., 12.5x17.5mm, Plastic, Opaque, Black | EAO 96-907.0 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LAMP T5.5 12V 100MA | Sager |
Where can I find additional details, specifications and documents for a 96-907.0?
Additional datasheets, footprints and schematics for 96-907.0 are listed on our Part Details page. You can also find images and similar parts to 96-907.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 96-907.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 96-907.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 96-907.0 fall under?
The 96-907.0 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 96-907.0 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 96-907.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 96-907.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 96-907.0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 96-907.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 96-907.0 often in real-time on the comparison pages.
What if I can't find stock of 96-907.0?
You can fill out our help required form which you can use to request a quote for 96-907.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.