Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
892,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
892,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
892,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
892,500
in stock
|
Buy Now | |
Farnell
from US$0.21
|
717,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .248in, .228in, 6.3mm, 5.8mm |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Typical Current Rating | 25A |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 2 – 3mm, .079 – .118in |
Wire Size Search | 19AWG, 17AWG, 18AWG, 1.5mm², .6mm², 1mm², .5mm², 1.25mm², 16AWG, .75mm², .85mm², 20AWG, 1.3mm² |
Wire Size | .5 – 1.5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Automotive Connectors Std Timer Contact |Amp Te Connectivity 969036-4 | Newark Electronics |
Automotive Connectors STD TIMER CONTACT | Rapid Electronics |
TE Connectivity - AMP STD TIMER CONTACT | Distrelec |
CONTACT, SOCKET, CRIMP, 0.5 TO 1.5MM2 | Farnell |
AMP969036-4 | Avnet America |
Status: | Unknown |
---|---|
Series: | Standard Timer Series |
RoHS: | Unknown |
Product Range | Standard Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Standard Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 969036-4?
Additional datasheets, footprints and schematics for 969036-4 are listed on our Part Details page. You can also find images and similar parts to 969036-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969036-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969036-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969036-4 fall under?
The 969036-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969036-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969036-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 969036-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969036-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 969036-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969036-4 often in real-time on the comparison pages.
What if I can't find stock of 969036-4?
You can fill out our help required form which you can use to request a quote for 969036-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.