Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Poke-In, Solder Post |
Terminal Orientation | Twisted |
Terminal Height | 12.2mm, .48in |
Material Thickness | .32mm, .0126in |
Overall Length | 12.2mm, .48in |
Stock Thickness (Magnet Wire Side) | .32mm, .0126in |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 12500 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Lackdrahtverbinder |Amp Te Connectivity 969035-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 969035-1?
Additional datasheets, footprints and schematics for 969035-1 are listed on our Part Details page. You can also find images and similar parts to 969035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969035-1 fall under?
The 969035-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969035-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969035-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 969035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969035-1 often in real-time on the comparison pages.
What if I can't find stock of 969035-1?
You can fill out our help required form which you can use to request a quote for 969035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.