Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
Tab Width | .025in, .63mm |
Tab Thickness | .025in, .63mm |
Interface Plating | Tin (Sn) |
Length | 20mm, .78in |
Width | .624in, 16mm |
Voltage Rating (Max) | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | None |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
PCB Mount Retention | With |
Mounting Holes | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Quantity | 336 |
Packaging Type | Tray |
Hybrid Header | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Pressfit/Compliant Pin |
Operating Temperature (Max) | 65°C, 75°C, 149°F, 85°C, 185°F, 167°F, 158°F, 176°F, 70°C, 80°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mqs St-Wan M.a-P10P |Amp Te Connectivity 967741-1 | Newark Electronics |
Combination Line Connector Male Solder Terminal | Rapid Electronics |
AUTOMOTIVE CONNECTORS | Farnell |
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 967741-1?
Additional datasheets, footprints and schematics for 967741-1 are listed on our Part Details page. You can also find images and similar parts to 967741-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967741-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967741-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967741-1 fall under?
The 967741-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967741-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967741-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967741-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967741-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 967741-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967741-1 often in real-time on the comparison pages.
What if I can't find stock of 967741-1?
You can fill out our help required form which you can use to request a quote for 967741-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.