Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Material | Silicone |
Cavity Diameter | 6.4mm, .252in |
Cable Insulation Diameter | 2.1mm, .083in |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Mpq Einzelleitdicht |Amp Te Connectivity 967610-1 | Newark Electronics |
Connector Accessories Seal Protector Gray | Avnet America |
MPQ EINZELLEITDICHTUNG | TTI Europe |
Where can I find additional details, specifications and documents for a 967610-1?
Additional datasheets, footprints and schematics for 967610-1 are listed on our Part Details page. You can also find images and similar parts to 967610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967610-1 fall under?
The 967610-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 967610-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967610-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for 967610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967610-1 often in real-time on the comparison pages.
What if I can't find stock of 967610-1?
You can fill out our help required form which you can use to request a quote for 967610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.