Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
476
in stock
|
Buy Now | |
Distrelec
from US$1.58
|
476
in stock
|
Buy Now | |
TE Store
from US$1.05
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Sections | 1 |
Number of Rows | 2 |
Number of Positions | 32 |
Number of Signal Positions | 32 |
Tab Width | .63mm, .025in |
Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .795in, 20.2mm |
Length | 1.99485in, 51.15mm |
PCB 厚 (推奨) | .8 – 1.6mm |
PCB Thickness (Recommended) | .031 – .063in |
Width | 15.6mm, .608in |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Holes | Without |
Locking Interface | Without |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 220 |
Packaging Type | Tray |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 158°F, 65°C, 80°C, 149°F, 176°F, 85°C, 75°C, 70°C, 167°F, 185°F |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
TE Connectivity - AMP PCB Conn 32P MQS .63 header 180deg | Distrelec |
32pos MQS .63 header 180deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 32 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 32 | Signal Header | Part Number: 967598-1 | Internal Number: 967598-1 | TE Connectivity | TE Store |
Mqs Pin Hdr | Newark Electronics |
Conn Micro Quadlok Interconnection HDR 32 POS 2.54mm Solder ST Thru-Hole | Avnet America |
MQS PIN HDR | Farnell |
Where can I find additional details, specifications and documents for a 967598-1?
Additional datasheets, footprints and schematics for 967598-1 are listed on our Part Details page. You can also find images and similar parts to 967598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967598-1 fall under?
The 967598-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967598-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967598-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 967598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967598-1 often in real-time on the comparison pages.
What if I can't find stock of 967598-1?
You can fill out our help required form which you can use to request a quote for 967598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.