Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 24 |
Number of Sections | 2 |
Tab Thickness | .025in, .63mm, .031in, .8mm |
Tab Width | .63mm, .025in, .118in, 3mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .776in, 19.7mm |
Width | 1.37in, 34.8mm |
Length | 93.4mm, 3.68in |
PCB 厚 (推奨) | .8mm |
PCB Thickness (Recommended) | .031in |
Centerline (Pitch) | .197in, 5mm, .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Holes | Without |
PCB Mount Retention Type | Boardlock |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Packaging Type | Tray |
Packaging Quantity | 144 |
Shielded | No |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 967578-1?
Additional datasheets, footprints and schematics for 967578-1 are listed on our Part Details page. You can also find images and similar parts to 967578-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967578-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967578-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967578-1 fall under?
The 967578-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967578-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967578-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967578-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967578-1 have stock available?
There is no stock from authorised distributors for 967578-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967578-1 often in real-time on the comparison pages.
What if I can't find stock of 967578-1?
You can fill out our help required form which you can use to request a quote for 967578-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.