Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 32 |
Number of Rows | 3 |
Number of Sections | 1 |
Number of Positions | 32 |
Tab Width | .118in, 3mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .031in, .8mm |
Width | 13.5mm, .531in |
Profile Height from PCB | 28.9mm, 1.13in |
Length | 3.83in, 97.5mm |
Centerline (Pitch) | .196in, 5mm |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 80 |
Packaging Type | Tray |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Tab Header 2.8Mm 32 Pos |Te Connectivity 967505-3 | Newark Electronics |
Conn Wire to Board HDR 32 POS 2.8mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 967505-3?
Additional datasheets, footprints and schematics for 967505-3 are listed on our Part Details page. You can also find images and similar parts to 967505-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967505-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967505-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967505-3 fall under?
The 967505-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967505-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967505-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 967505-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967505-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 967505-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967505-3 often in real-time on the comparison pages.
What if I can't find stock of 967505-3?
You can fill out our help required form which you can use to request a quote for 967505-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.