Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
967279-001,
3-1197479-4 |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.30
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$14.01
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$10.48
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.48
|
10
in stock
|
Buy Now | |
Avnet America
from US$8.28
|
-
|
Buy Now | |
TTI Europe
from US$7.95
|
-
|
Buy Now | |
Sager
from US$8.61
|
-
|
Buy Now | |
Farnell
from US$8.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyolefin, Nylon |
---|---|
Seal Type | Standard |
Number of Branches/Legs | 1 |
Recovered Inside Diameter (Max) | 6.4mm, .25in |
Overall Length (Recovered) | 2.45in, 62.23mm |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Drill Size | 1 |
Cable Diameter Range | .26 – .64in, 6.6 – 16.26mm |
Overall Length (Supplied) | 62.23mm, 2.45in |
Screw & Hole Thread Size | 1-12 |
Comment | Molded part has hot-melt adhesive preinstalled. |
Product Type | Heat Shrink Cable Entry Seal |
Angle | Straight |
Flammability | Flame-Retardant |
Shrink Cable Boots & End Caps Hs-Cable Entry Seal |Raychem Te Connectivity 967279-001 | Newark Electronics |
967279-001 3-1197479-4 | Heilind Electronics |
1entry heatshrink cable gland,19.1mm dia | RS |
Cable Accessories Heat Shrinkable Cable Entry Seal Polyolefin/Nylon | Avnet America |
Heat Shrink Cable Boots & End Caps HS-CABLE ENTRY SEAL | Sager |
Where can I find additional details, specifications and documents for a 967279-001?
Additional datasheets, footprints and schematics for 967279-001 are listed on our Part Details page. You can also find images and similar parts to 967279-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967279-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967279-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967279-001 fall under?
The 967279-001 is listed under Harnessing > Heat Shrink Components > Cable Entry Seals.
Can I view similar or alternative parts?
You can view similar parts to 967279-001 when available in the Cable Entry Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967279-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 967279-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967279-001 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 967279-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967279-001 often in real-time on the comparison pages.
What if I can't find stock of 967279-001?
You can fill out our help required form which you can use to request a quote for 967279-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.