Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .047in, 1.2mm |
---|---|
Mating Tab Width | .374in, 9.5mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 40A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | 4mm², 5mm², 11AWG, 6mm² |
Wire Size | 4 – 6mm² |
Wire Insulation Diameter | .157 – .204in, 4 – 5.2mm |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 600 |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Maxi-Pow-Tim Gap0,8 |Amp Te Connectivity 967228-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Maxi Power Timer Series |
RoHS: | Unknown |
Product Range | Maxi Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Maxi Power Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 967228-1?
Additional datasheets, footprints and schematics for 967228-1 are listed on our Part Details page. You can also find images and similar parts to 967228-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967228-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967228-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967228-1 fall under?
The 967228-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 967228-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967228-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967228-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967228-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 967228-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967228-1 often in real-time on the comparison pages.
What if I can't find stock of 967228-1?
You can fill out our help required form which you can use to request a quote for 967228-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.