Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1197478-2,
967119-000 |
Shield Material | Tin-Plated Copper |
---|---|
Conductor Material | Tin-Coated Copper |
Wire Color | Blue, White |
Cable Shield Size | 38AWG |
Jacket Color | White, Red |
Number of Conductors | 2 |
Wire Diameter | .05in, 1.27mm |
Overall Outside Diameter | .162in, 4.11mm |
Wire Size | 20AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Type | Cable |
Cable Type | Spec 55 |
Cable Style | Special Construction |
Product Classification | High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 150°C |
High Performance Cable | Avnet America |
Multi-Conductor Cables 55A6227-20-6/9-9-2 PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 967119-000?
Additional datasheets, footprints and schematics for 967119-000 are listed on our Part Details page. You can also find images and similar parts to 967119-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967119-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967119-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967119-000 fall under?
The 967119-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 967119-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967119-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 967119-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967119-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 967119-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967119-000 often in real-time on the comparison pages.
What if I can't find stock of 967119-000?
You can fill out our help required form which you can use to request a quote for 967119-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.