Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Color | Black |
---|---|
Number of Signal Positions | 18 |
Number of Sections | 1 |
Number of Positions | 18 |
Number of Rows | 3 |
Interface Plating | Tin (Sn) |
Tab Width | .118in, 3mm |
Tab Thickness | .031in, .8mm |
PCB Thickness (Recommended) | .063in |
Width | .953in, 24.2mm |
PCB 厚 (推奨) | 1.6mm |
Length | 37.7mm, 1.484in |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Type | Loose Piece |
Packaging Quantity | 450 |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 110°C, 248°F, 212°F, 75°C, 85°C, 90°C, 120°C, 167°F, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 176°F, 158°F, 194°F, 80°C, 230°F, 185°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Messerleiste 18P |Amp Te Connectivity 967116-1 | Newark Electronics |
Conn Wire to Board HDR 18 POS 5mm Solder ST Thru-Hole | Avnet America |
MESSERLEISTE 18P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 18 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 18 | Amp Mcp Unsealed Header | Part Number: 967116-1 | Internal Number: 967116-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 967116-1?
Additional datasheets, footprints and schematics for 967116-1 are listed on our Part Details page. You can also find images and similar parts to 967116-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967116-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967116-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967116-1 fall under?
The 967116-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 967116-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967116-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967116-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967116-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and TE Store have stock available or on a lead time for 967116-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967116-1 often in real-time on the comparison pages.
What if I can't find stock of 967116-1?
You can fill out our help required form which you can use to request a quote for 967116-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.