Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Build Volume | 215mm x 215mm x 200mm |
---|---|
Filament Diameter | 2.85mm |
3D Print Speed Max | 300mm/s |
Layer Thickness / Resolution | 0.02mm |
Supported Printing Materials | ABS, HIPS, PLA, PVA, PETG, Nylon |
Power Rating | 221W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rkt 4-3-224/3,2 M/ Black |Lumberg Automation 9671 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9671?
Additional datasheets, footprints and schematics for 9671 are listed on our Part Details page. You can also find images and similar parts to 9671 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9671 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9671 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9671 fall under?
The 9671 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to 9671 when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9671 you can contact the distributor directly for product support, shipping queries etc.
Is the 9671 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9671 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for 9671.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9671 often in real-time on the comparison pages.
What if I can't find stock of 9671?
You can fill out our help required form which you can use to request a quote for 9671 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.