Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.77
|
890
in stock
|
Buy Now | |
element14
from US$0.73
|
890
in stock
|
Buy Now | |
Farnell
from US$1.26
|
890
in stock
|
Buy Now | |
RS Americas
from US$4.84
|
342
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
83
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
43
in stock
|
Buy Now | |
Relay Specialties
from US$14.58
|
10
in stock
|
Buy Now | |
Rutronik
from US$1.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.93
|
-
|
Buy Now | |
Sager
from US$0.71
|
-
|
Buy Now |
Battery Sizes Accepted | PP3 (9V) |
---|---|
Battery Terminals | Snap Contact |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
Accessory Type | Battery Contact |
Battery Contact, 9V, Vertical Pcb Snap-On | Newark Electronics |
BATTERY CONTACT, 9V, VERTICAL PCB SNAP-O | element14 |
Nickel Plating 0.12 inch Length Vertical 9 Volt PC Snap-On Contact | Future Electronics |
6F22 connector | Transfer Multisort Elektronik |
PC BAT CONNECTOR 9V | Rutronik |
Contact Assembly, Battery | Carlton-Bates |
9V Battery Snaps & Contacts 968 w/ .120 legs | Sager |
Where can I find additional details, specifications and documents for a 967?
Additional datasheets, footprints and schematics for 967 are listed on our Part Details page. You can also find images and similar parts to 967 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967 fall under?
The 967 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 967 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967 you can contact the distributor directly for product support, shipping queries etc.
Is the 967 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 967.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967 often in real-time on the comparison pages.
What if I can't find stock of 967?
You can fill out our help required form which you can use to request a quote for 967 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.