Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Double Wire | No |
---|---|
Sleeve Material | PP/E-Cu |
Plating Material | Tin, PP/E-Cu |
Insulation Sleeve Material | PP/E-Cu |
Terminal Length | .312in, 8mm |
Terminal Type | Ferrule |
Pin Diameter | .086in, 2.2mm |
Strip Length | .394in, 10mm |
Wire Size | 2.5mm², 13AWG |
Barrel Inside Diameter | 4.2mm, .17in |
Overall Length | .551in, 14mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Insulated | No |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
ADERENDHUELSE2,5 BL | Heilind Electronics |
Aderendhuelse2,5 Bl Rohs Compliant: Yes |Amp Te Connectivity 966904-2 | Newark Electronics |
Tubular 13.5AWG Reel | Avnet America |
Where can I find additional details, specifications and documents for a 966904-2?
Additional datasheets, footprints and schematics for 966904-2 are listed on our Part Details page. You can also find images and similar parts to 966904-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966904-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966904-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966904-2 fall under?
The 966904-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966904-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966904-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 966904-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966904-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 966904-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966904-2 often in real-time on the comparison pages.
What if I can't find stock of 966904-2?
You can fill out our help required form which you can use to request a quote for 966904-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.