Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Type | Ferrule |
Terminal Orientation | Straight |
Pin Diameter | .027in, .7mm |
Terminal Length | 8mm, .312in |
Strip Length | 8mm, .315in |
2-Wire Size | .14mm², 26AWG |
Barrel Inside Diameter | .06in, 1.6mm |
Wire Size | .12 – .15mm², 26AWG |
Overall Length | .472in, 12mm |
Heavy Duty | No |
Barrel Color | Brown |
Packaging Quantity | 500 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
TERMINAL, WIRE FERRULE, 26AWG, BROWN | element14 |
FER,WIRE,PL SLV,.14/26,L8,BROWN,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .05 in Compatible Insulation Diameter Range: 1.5 mm Wire Size: 26 AWG Wire Size: .12 – .15 mm² Ferrule .05" 1.5 mm 26 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966292-2 | Internal Number: 966292-2 | TE Connectivity | TE Store |
Wire Ferrule, 26Awg, 1-Wire, Brown | Newark Electronics |
Where can I find additional details, specifications and documents for a 966292-2?
Additional datasheets, footprints and schematics for 966292-2 are listed on our Part Details page. You can also find images and similar parts to 966292-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966292-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966292-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966292-2 fall under?
The 966292-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966292-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966292-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 966292-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966292-2 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 966292-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966292-2 often in real-time on the comparison pages.
What if I can't find stock of 966292-2?
You can fill out our help required form which you can use to request a quote for 966292-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.