Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Terminal Type | Ferrule |
Pin Diameter | .7mm, .027in |
Terminal Length | .234in, 6mm |
Terminal Orientation | Straight |
2-Wire Size | 26AWG, .14mm² |
Strip Length | 8mm, .315in |
Barrel Inside Diameter | 1.6mm, .06in |
Wire Size | 26AWG, .12 – .15mm² |
Overall Length | .4in, 10mm |
Heavy Duty | No |
Barrel Color | Brown |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Tubular End-Ferrule Rohs Compliant: Yes |Amp Te Connectivity 966292-1 | Newark Electronics |
Tabular End Sleeve with Plastic Sleeve Normal 26AWG Crimp Brown Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 966292-1?
Additional datasheets, footprints and schematics for 966292-1 are listed on our Part Details page. You can also find images and similar parts to 966292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966292-1 fall under?
The 966292-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966292-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966292-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 966292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966292-1 often in real-time on the comparison pages.
What if I can't find stock of 966292-1?
You can fill out our help required form which you can use to request a quote for 966292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.