Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C30371-000,
AMPS-0-0966289-8 |
No distributors results available
Double Wire | Yes |
---|---|
Plating Material | PP/E-Cu, Tin |
Pin Diameter | .101in, 2.8mm |
Terminal Length | 10mm, .39in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
2-Wire Size | 14AWG, 2.5mm² |
Strip Length | .472in, 12mm |
Barrel Inside Diameter | .164in, 4.2mm |
Overall Length | .728in, 18.5mm |
Wire Size | 2.5mm², 14AWG |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Strip |
Barrel Type | Closed Barrel |
Where can I find additional details, specifications and documents for a 966289-8?
Additional datasheets, footprints and schematics for 966289-8 are listed on our Part Details page. You can also find images and similar parts to 966289-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966289-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966289-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966289-8 fall under?
The 966289-8 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966289-8 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966289-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 966289-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966289-8 have stock available?
There is no stock from authorised distributors for 966289-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966289-8 often in real-time on the comparison pages.
What if I can't find stock of 966289-8?
You can fill out our help required form which you can use to request a quote for 966289-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.