Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0966144-4,
A43513-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
9,153
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,953
in stock
|
Buy Now | |
element14
from US$0.09
|
9,153
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
6,339
in stock
|
Buy Now | |
RS
from US$0.11
|
3,800
in stock
|
Buy Now | |
Conrad
from US$0.17
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
1,062
in stock
|
Buy Now | |
TE Store
from US$0.10
|
370
in stock
|
Buy Now | |
Boersig
from US$0.08
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
62
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Double Wire | Yes |
---|---|
Plating Material | PP/E-Cu, Tin |
Pin Diameter | .076in, 1.95mm |
Terminal Length | 10mm, .39in |
Terminal Type | Ferrule |
Terminal Orientation | Straight |
Strip Length | 11mm, .433in |
2-Wire Size | 17AWG, 1mm² |
Overall Length | 15mm, .591in |
Wire Size | 1mm², 17AWG |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
Crimp Terminal | Newark Electronics |
CRIMP TERMINAL | element14 |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
FERRULE WIRE DBL 17 AWG Wire Size 1mm Ti | RS |
15 mm | Conrad |
Terminals DOPPLEIT ADERENDH N | Rapid Electronics |
FER,WIRE,DBL,PL SLV,1.00/18,L8,RED,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .102 in Compatible Insulation Diameter Range: 2.6 mm Wire Size: 17 AWG Wire Size: 1 mm² Ferrule .102" 2.6 mm 17 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966144-4 | Internal Number: 966144-4 | Alias Number: A43513-000 | TE Connectivity | TE Store |
| Heilind Electronics |
Tubular 17AWG 15mm 5.4mm Bulk | Avnet Abacus |
TE Connectivity Twin Entry Ferrule 1mm² Red 15mm | Distrelec |
FER,WIRE,DBL,PL SLV,1.00/18,L8 | TTI Europe |
Where can I find additional details, specifications and documents for a 966144-4?
Additional datasheets, footprints and schematics for 966144-4 are listed on our Part Details page. You can also find images and similar parts to 966144-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966144-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966144-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966144-4 fall under?
The 966144-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966144-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966144-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 966144-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966144-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 966144-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966144-4 often in real-time on the comparison pages.
What if I can't find stock of 966144-4?
You can fill out our help required form which you can use to request a quote for 966144-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.