Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0966144-2,
A58524-000 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
2,082
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
18,800
in stock
|
Buy Now | |
RS
from US$0.07
|
4,925
in stock
|
Buy Now | |
Boersig
from US$0.06
|
4,500
in stock
|
Buy Now | |
TE Store
from US$0.09
|
3,764
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,400
in stock
|
Buy Now | |
element14
from US$0.08
|
2,082
in stock
|
Buy Now | |
Conrad
from US$0.10
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
52
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | Yes |
Terminal Orientation | Straight |
Pin Diameter | 1.7mm, .066in |
Terminal Type | Ferrule |
Terminal Length | 10mm, .39in |
2-Wire Size | 18AWG, .75mm² |
Overall Length | .591in, 15mm |
Wire Size | .75mm², 18AWG |
Strip Length | 11mm, .433in |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Quantity | 500 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
FERRULE WIRE PIN DBL,PL SLV,.75/18,L8,GR | RS |
FER,WIRE,DBL,PL SLV,.75/18,L8,GREY,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .09 in Compatible Insulation Diameter Range: 2.4 mm Wire Size: 18 AWG Wire Size: .75 mm² Ferrule .09" 2.4 mm 18 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966144-2 | Internal Number: 966144-2 | Alias Number: A58524-000 | TE Connectivity | TE Store |
Double Wire Ferrule, 0.75Mm2, 18Awg, Gry | Newark Electronics |
CRIMP TERMINAL | element14 |
15 mm | Conrad |
Terminals DOPPLEIT ADERENDH N | Rapid Electronics |
Tubular 18.5AWG 15mm 5mm Bulk | Avnet Abacus |
Other Insulated Terminals and Splices, DOPPLEIT ADERENDH N | Future Electronics |
TE Connectivity Twin Entry Ferrule 0.75mm² Grey 15mm | Distrelec |
Where can I find additional details, specifications and documents for a 966144-2?
Additional datasheets, footprints and schematics for 966144-2 are listed on our Part Details page. You can also find images and similar parts to 966144-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966144-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966144-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966144-2 fall under?
The 966144-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966144-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966144-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 966144-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966144-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Boersig, TE Store and Newark Electronics have stock available or on a lead time for 966144-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966144-2 often in real-time on the comparison pages.
What if I can't find stock of 966144-2?
You can fill out our help required form which you can use to request a quote for 966144-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.