Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0966144-1,
E09711-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
29,558
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
16,741
in stock
|
Buy Now | |
element14
from US$0.11
|
15,422
in stock
|
Buy Now | |
Farnell
from US$0.08
|
15,422
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
9,897
in stock
|
Buy Now | |
TE Store
from US$0.09
|
5,507
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,561
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,507
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,397
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | Yes |
Pin Diameter | 1.4mm, .055in |
Terminal Orientation | Straight |
Terminal Length | 8mm, .312in |
Terminal Type | Ferrule |
Overall Length | .591in, 15mm |
Wire Size | 20AWG, .5mm² |
2-Wire Size | 20AWG, .5mm² |
Strip Length | 11mm, .433in |
Heavy Duty | No |
Barrel Color | White |
Packaging Quantity | 500 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
Crimp,tubular end sleeve,white,20awg | RS |
Terminal, Wire Ferrule, 20Awg, Wht | Newark Electronics |
FERRULE, AWG20, WHITE | element14 |
Terminals DOPPLEIT ADERENDH N | Rapid Electronics |
FER,WIRE,DBL,PL SLV,.50/20,L8,WHITE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .08 in Compatible Insulation Diameter Range: 2.25 mm Wire Size: 20 AWG Wire Size: .5 mm² Ferrule .08" 2.25 mm 20 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966144-1 | Internal Number: 966144-1 | Alias Number: AMPS-0-0966144-1 | TE Connectivity | TE Store |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
TE Connectivity Twin Entry Ferrule 0.5mm² White 15mm | Distrelec |
Tubular 20AWG 15mm 4.7mm Bulk | Avnet Abacus |
Buchanan Series White Wire Ferrule Connector DIN Two 20 AWG 0.75 mm Two Wire | Future Electronics |
Insulated Crimp Bootlace Ferrule 8mm Pin Length, 2 x 20 AWG Wire Size, White | TE Connectivity 966144-1 | RS Americas |
DOPPLEIT ADERENDH N AWG20 WHIT | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Twin Wire |
---|---|
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.5mm² |
Pin Length | 8mm |
Insulator Colour | White |
Product Range | - |
Overall Length | 15mm |
Insulator Material | Plastic |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 966144-1?
Additional datasheets, footprints and schematics for 966144-1 are listed on our Part Details page. You can also find images and similar parts to 966144-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966144-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966144-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966144-1 fall under?
The 966144-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966144-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966144-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966144-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966144-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 966144-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966144-1 often in real-time on the comparison pages.
What if I can't find stock of 966144-1?
You can fill out our help required form which you can use to request a quote for 966144-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.