Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0966144-6,
C23190-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
9,900
in stock
|
Buy Now | |
TE Store
from US$0.11
|
15,863
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,729
in stock
|
Buy Now | |
element14
from US$0.09
|
3,645
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,645
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
3,557
in stock
|
Buy Now | |
Boersig
from US$0.09
|
2,598
in stock
|
Buy Now | |
Conrad
from US$0.12
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
1,296
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
1,207
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
830
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
772
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
134
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | Yes |
Terminal Type | Ferrule |
Pin Diameter | 2.2mm, .086in |
Terminal Length | 12mm, .468in |
Terminal Orientation | Straight |
2-Wire Size | 1.5mm², 16AWG |
Strip Length | .472in, 12mm |
Wire Size | 16AWG, 1.5mm² |
Overall Length | .63in, 16mm |
Heavy Duty | No |
Barrel Color | Black |
Packaging Quantity | 500 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
FER,WIRE,DBL,PL SLV,1.50/16,L8,BLACK,LP Crimp Wire Terminal Type: Ferrule Wire Size: 16 AWG Wire Size: 1.5 mm² Barrel Inside Diameter: .087 in Barrel Inside Diameter: 2.2 mm Ferrule 16 AWG 1.5 mm² .087" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966144-6 | Internal Number: 966144-6 | Alias Number: AMPS-0-0966144-6 | TE Connectivity | TE Store |
Crimp,tubular end sleeve,black,2x1.50mm2 | RS |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
CRIMP TERMINAL | element14 |
DOPPLEIT ADERENDH N | Heilind Electronics |
16 mm | Conrad |
Terminals DOPPLEIT ADERENDH N | Rapid Electronics |
Insulated Ferrule AWG 16 Black | Future Electronics |
Insulated Crimp Bootlace Ferrule 8mm Pin Length, 2 x 16 AWG Wire Size, Black | TE Connectivity 966144-6 | RS Americas |
TE Connectivity Twin Entry Ferrule 1.5mm² Black 16mm | Distrelec |
Crimp Terminal, Ferrule | Newark Electronics |
Tubular 31AWG 16mm 6.6mm Galvanic Tin Bulk | Avnet America |
DOPPLEIT ADERENDH N AWG16 BLAC | TTI Europe |
Where can I find additional details, specifications and documents for a 966144-6?
Additional datasheets, footprints and schematics for 966144-6 are listed on our Part Details page. You can also find images and similar parts to 966144-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966144-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966144-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966144-6 fall under?
The 966144-6 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966144-6 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966144-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 966144-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966144-6 have stock available?
Authorised distributors including TE Store, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 966144-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966144-6 often in real-time on the comparison pages.
What if I can't find stock of 966144-6?
You can fill out our help required form which you can use to request a quote for 966144-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.