Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE0S0S000 |
Prices starting from US$12.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.36
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$15.14
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
79
in stock
|
Buy Now | |
Distrelec
from US$13.38
|
79
in stock
|
Buy Now | |
TE Store
from US$30.91
|
5
in stock
|
Buy Now | |
Avnet America
from US$14.89
|
-
|
Buy Now | |
RS Americas
from US$15.88
|
-
|
Buy Now | |
Sager
from US$12.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Fuse Options | Single |
Extender Options | None |
Voltage Selection | Single |
Panel Thickness Range | .031 – .079in, .79 – 2mm |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 10A |
Mount Angle | Vertical |
Mount Style | Flanged |
For Use With | P Series |
Input Type | IEC |
Ground Option | None |
Output Type | .187" FASTON |
Filtered | No |
Ground Choke Option | No |
Filter Type | Power Entry (Filtered/Unfiltered) |
Level Of Filtering | Inductor & Capacitor |
Switch Type | DPST |
Accessory Type | Fuse Clip |
Type of Connector | IEC 60320-1 C-14 |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules No Filter/Sngl Fuse |Amp Te Connectivity 9-6609955-9 | Newark Electronics |
AC Power Entry Modules NO FILTER/SNGL FUSE | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
PE0S0S000=C4913 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: 9-6609955-9 | Internal Number: 9-6609955-9 | Alias Number: PE0S0S000 | TE Connectivity | TE Store |
AMP9-6609955-9 | Avnet America |
Power Entry Module, PE0S0S000=C4913 | TE Connectivity 9-6609955-9 | RS Americas |
AC Power Entry Modules NO FILTER/SNGL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 9-6609955-9?
Additional datasheets, footprints and schematics for 9-6609955-9 are listed on our Part Details page. You can also find images and similar parts to 9-6609955-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-6609955-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-6609955-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-6609955-9 fall under?
The 9-6609955-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 9-6609955-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-6609955-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-6609955-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-6609955-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-6609955-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-6609955-9 often in real-time on the comparison pages.
What if I can't find stock of 9-6609955-9?
You can fill out our help required form which you can use to request a quote for 9-6609955-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.