Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0427
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
26,121
in stock
|
Buy Now | |
element14
from US$0.08
|
24,727
in stock
|
Buy Now | |
Farnell
from US$0.06
|
24,727
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0427
|
15,790
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
2,522
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0452
|
-
|
Buy Now | |
Avnet America
from US$0.0497
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.0486
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Terminal Length | .234in, 6mm |
Pin Diameter | 1.2mm, .047in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
2-Wire Size | .75mm², 18AWG |
Overall Length | 12mm, .472in |
Strip Length | .315in, 8mm |
Wire Size | .75mm², 18AWG |
Barrel Inside Diameter | 2.8mm, .101in |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | No |
Barrel Type | Closed Barrel |
FER,WIRE,PL SLV,.75/18,L6,GREY,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .106 in Compatible Insulation Diameter Range: 2.7 mm Wire Size: 18 AWG Wire Size: .75 mm² Ferrule .106" 2.7 mm 18 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966067-4 | Internal Number: 966067-4 | TE Connectivity | TE Store |
FERRULE, AWG18.5, GRAY | element14 |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
TE Connectivity Bootlace Ferrule 0.75mm² Grey 12mm | Distrelec |
Terminal, Wire Ferrule, 18Awg, Gry | Newark Electronics |
Tubular 18AWG 12mm 3.3mm Galvanic Tin Bulk | Avnet Abacus |
Ferrule 18AWG Grey 0.75mm2 | RS |
Insulated Crimp Bootlace Ferrule 6mm Pin Length, 18 AWG Wire Size, Grey | TE Connectivity 966067-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Pin Length | 6mm |
Insulator Colour | Grey |
Product Range | - |
Overall Length | 12mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper Alloy, Copper Alloy |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 966067-4?
Additional datasheets, footprints and schematics for 966067-4 are listed on our Part Details page. You can also find images and similar parts to 966067-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966067-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966067-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966067-4 fall under?
The 966067-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966067-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966067-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 966067-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966067-4 have stock available?
Authorised distributors including TE Store, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 966067-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966067-4 often in real-time on the comparison pages.
What if I can't find stock of 966067-4?
You can fill out our help required form which you can use to request a quote for 966067-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.