Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0373
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
19,300
in stock
|
Buy Now | |
RS
from US$0.06
|
19,900
in stock
|
Buy Now | |
element14
from US$0.05
|
19,300
in stock
|
Buy Now | |
TE Store
from US$0.06
|
16,981
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0378
|
8,110
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,541
in stock
|
Buy Now | |
Conrad
from US$0.12
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
2,650
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
1,045
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0373
|
-
|
Buy Now | |
Avnet America
from US$0.0450
|
-
|
Buy Now | |
Boersig
from US$0.0442
|
-
|
Buy Now | |
TTI Europe
from US$0.0417
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | Tin, PP/E-Cu |
Pin Diameter | .039in, 1mm |
Terminal Length | 10mm, .39in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
2-Wire Size | 20AWG, .5mm² |
Wire Size | .5 – .6mm², 20AWG |
Overall Length | .63in, 16mm |
Barrel Inside Diameter | .1in, 2.6mm |
Strip Length | 12mm, .472in |
Heavy Duty | No |
Barrel Color | White |
Packaging Method | Box |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Insulated | No |
FERRULE WIRE PIN 20 AWG Wire Size 0.5 - | RS |
TERMINAL, WIRE FERRULE, 20AWG, WHT | element14 |
FER,WIRE,PL SLV,.50/20,L10,WHITE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .09 in Compatible Insulation Diameter Range: 2.5 mm Wire Size: 20 AWG Wire Size: .5 – .6 mm² Ferrule .09" 2.5 mm 20 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966067-3 | Internal Number: 966067-3 | TE Connectivity | TE Store |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Wire Ferrule, 20Awg, 1-Wire, White | Newark Electronics |
16 mm | Conrad |
TE Connectivity Bootlace Ferrule 0.5mm² White 16mm | Distrelec |
Wire Ferrule | RS Americas |
Terminals ADERENDHUELSE HL WS | Rapid Electronics |
Tubular 20AWG 16mm 3.1mm Galvanic Tin Bulk | Avnet Abacus |
Other Insulated Terminals and Splices, ADERENDHUELSE HL WS | Future Electronics |
Where can I find additional details, specifications and documents for a 966067-3?
Additional datasheets, footprints and schematics for 966067-3 are listed on our Part Details page. You can also find images and similar parts to 966067-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966067-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966067-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966067-3 fall under?
The 966067-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966067-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966067-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 966067-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966067-3 have stock available?
Authorised distributors including RS, element14, Farnell, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 966067-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966067-3 often in real-time on the comparison pages.
What if I can't find stock of 966067-3?
You can fill out our help required form which you can use to request a quote for 966067-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.