Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0966067-2,
E49782-000 |
Prices starting from US$0.0467
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
43,799
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
46,551
in stock
|
Buy Now | |
element14
from US$0.06
|
45,169
in stock
|
Buy Now | |
Sorelec
-
|
3,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
RS
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.0476
|
-
|
Buy Now | |
Avnet America
from US$0.0467
|
-
|
Buy Now | |
Boersig
from US$0.0467
|
-
|
Buy Now | |
Distrelec
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Orientation | Straight |
Pin Diameter | .039in, 1mm |
Terminal Length | 8mm, .312in |
Terminal Type | Ferrule |
Wire Size | 20AWG, .5 – .6mm² |
Strip Length | .394in, 10mm |
2-Wire Size | 20AWG, .5mm² |
Barrel Inside Diameter | 2.6mm, .1in |
Overall Length | .551in, 14mm |
Heavy Duty | No |
Barrel Color | White |
Packaging Quantity | 500 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
Ferrule, 14Mm, 20Awg, Crimp, White | Newark Electronics |
FERRULE, AWG20, WHITE | element14 |
Tubular 20AWG 14mm 3.1mm Galvanic Tin Bulk | Avnet Abacus |
FERRULE WIRE PIN PL SLV,.50/20,L8,WHITE, | RS |
TE Connectivity Bootlace Ferrule 0.5mm² White 14mm | Distrelec |
FER,WIRE,PL SLV,.50/20,L8,WHITE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .09 in Compatible Insulation Diameter Range: 2.5 mm Wire Size: 20 AWG Wire Size: .5 – .6 mm² Ferrule .09" 2.5 mm 20 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966067-2 | Internal Number: 966067-2 | Alias Number: AMPS-0-0966067-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.5mm² |
Pin Length | 8mm |
Insulator Colour | White |
Product Range | - |
Overall Length | 14mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper Alloy, Copper Alloy |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 966067-2?
Additional datasheets, footprints and schematics for 966067-2 are listed on our Part Details page. You can also find images and similar parts to 966067-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966067-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966067-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966067-2 fall under?
The 966067-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966067-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966067-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 966067-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966067-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sorelec and Avnet Abacus have stock available or on a lead time for 966067-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966067-2 often in real-time on the comparison pages.
What if I can't find stock of 966067-2?
You can fill out our help required form which you can use to request a quote for 966067-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.