Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
13,700
in stock
|
Buy Now | |
element14
from US$0.11
|
17,295
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,587
in stock
|
Buy Now | |
Farnell
from US$0.08
|
13,895
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
11,685
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
8,106
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
7,240
in stock
|
Buy Now | |
TE Store
from US$0.10
|
4,679
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,891
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$3.25
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Pin Diameter | 1mm, .039in |
Terminal Length | 6mm, .234in |
Terminal Type | Ferrule |
Terminal Orientation | Straight |
Strip Length | 8mm, .315in |
2-Wire Size | 20AWG, .5mm² |
Barrel Inside Diameter | 2.6mm, .1in |
Wire Size | .5 – .6mm², 20AWG |
Overall Length | .472in, 12mm |
Heavy Duty | No |
Barrel Color | White |
Packaging Method | Box |
Packaging Quantity | 500 |
Insulated | No |
Barrel Type | Closed Barrel |
TERMINAL, WIRE FERRULE, 20AWG, WHITE | element14 |
Terminal, Wire Ferrule, 20Awg, White | Newark Electronics |
Ferrule 20AWG White | RS |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
ADERENDHULSE K WS | Heilind Electronics |
TE Connectivity Bootlace Ferrule 0.5mm² White 12mm | Distrelec |
FER,WIRE,PL SLV,.50/20,L6,WHITE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .09 in Compatible Insulation Diameter Range: 2.5 mm Wire Size: 20 AWG Wire Size: .5 – .6 mm² Ferrule .09" 2.5 mm 20 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966067-1 | Internal Number: 966067-1 | TE Connectivity | TE Store |
Tubular 20AWG 12mm 3.1mm Galvanic Tin Bulk | Avnet Abacus |
DIN 20 AWG (0.50mmâ–“) Single Wire White Color Ferrule Connector | Future Electronics |
Insulated Crimp Bootlace Ferrule 6mm Pin Length, 20 AWG Wire Size, White | TE Connectivity 966067-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.5mm² |
Pin Length | 6mm |
Insulator Colour | White |
Product Range | - |
Overall Length | 12mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper Alloy, Copper Alloy |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 966067-1?
Additional datasheets, footprints and schematics for 966067-1 are listed on our Part Details page. You can also find images and similar parts to 966067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966067-1 fall under?
The 966067-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966067-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966067-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 966067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966067-1 often in real-time on the comparison pages.
What if I can't find stock of 966067-1?
You can fill out our help required form which you can use to request a quote for 966067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.