Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
51,742
in stock
|
Buy Now | |
Farnell
from US$0.07
|
51,742
in stock
|
Buy Now | |
element14
from US$0.12
|
51,342
in stock
|
Buy Now | |
TE Store
from US$0.08
|
18,182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
11,809
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
2,537
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
221
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Type | Ferrule |
Pin Diameter | 1.2mm, .047in |
Terminal Length | .39in, 10mm |
Terminal Orientation | Straight |
Barrel Inside Diameter | .101in, 2.8mm |
Overall Length | 16mm, .63in |
Strip Length | .472in, 12mm |
Wire Size | .75mm², 18AWG |
2-Wire Size | .75mm², 18AWG |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | No |
Barrel Type | Closed Barrel |
Terminal, Wire Ferrule, 18Awg, Grey | Newark Electronics |
TERMINAL, WIRE FERRULE, 18AWG, GREY | Farnell |
FER,WIRE,PL SLV,.75/18,L10,GREY,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .106 in Compatible Insulation Diameter Range: 2.7 mm Wire Size: 18 AWG Wire Size: .75 mm² Ferrule .106" 2.7 mm 18 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966067-6 | Internal Number: 966067-6 | TE Connectivity | TE Store |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
TE Connectivity Bootlace Ferrule 0.75mm² Grey 16mm | Distrelec |
Insulated Crimp Bootlace Ferrule 10mm Pin Length, 18 AWG Wire Size, Grey | TE Connectivity 966067-6 | RS Americas |
Ferrule 18AWG Grey | RS |
Tubular 18AWG 16mm 3.3mm Galvanic Tin Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Pin Length | 10mm |
Insulator Colour | Grey |
Product Range | - |
Overall Length | 16mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper Alloy, Copper Alloy |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 966067-6?
Additional datasheets, footprints and schematics for 966067-6 are listed on our Part Details page. You can also find images and similar parts to 966067-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966067-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966067-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966067-6 fall under?
The 966067-6 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966067-6 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966067-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 966067-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966067-6 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 966067-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966067-6 often in real-time on the comparison pages.
What if I can't find stock of 966067-6?
You can fill out our help required form which you can use to request a quote for 966067-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.