Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0966067-5,
E76669-000 |
Prices starting from US$0.0278
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
20,400
in stock
|
Buy Now | |
element14
from US$0.0418
|
240,595
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
177,955
in stock
|
Buy Now | |
Farnell
from US$0.0462
|
174,866
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0424
|
20,376
in stock
|
Buy Now | |
TTI Europe
from US$0.0278
|
12,000
in stock
|
Buy Now | |
Conrad
from US$0.0488
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0424
|
4,754
in stock
|
Buy Now | |
Boersig
from US$0.0283
|
2,929
in stock
|
Buy Now | |
RS Americas
from US$0.0390
|
2,854
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
1,170
in stock
|
Buy Now | |
Future Electronics
from US$0.0313
|
-
|
Buy Now | |
Avnet America
from US$0.0329
|
-
|
Buy Now | |
TE Store
from US$0.0400
|
-
|
Buy Now | |
Sager
from US$0.0278
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Pin Diameter | .047in, 1.2mm |
Terminal Orientation | Straight |
Terminal Length | 8mm, .312in |
Terminal Type | Ferrule |
Strip Length | 10mm, .394in |
Wire Size | .75mm², 18AWG |
Barrel Inside Diameter | 2.8mm, .101in |
2-Wire Size | .75mm², 18AWG |
Overall Length | .551in, 14mm |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Method | Box |
Packaging Quantity | 500 |
Insulated | No |
Barrel Type | Closed Barrel |
CRIMP TERMINAL | element14 |
Ferrule, 14Mm, 18Awg, Crimp, Grey | Newark Electronics |
Crimp,tubular end sleeve,grey,18awg | RS |
ADERENDHUELSE N GR | Heilind Electronics |
14 mm | Conrad |
Insulated Crimp Bootlace Ferrule 8mm Pin Length 18 AWG Wire Size Grey | TE Connectivity 966067-5 | RS Americas |
TE Connectivity Bootlace Ferrule 0.75mm² Grey 14mm | Distrelec |
Stranded Ferrule Connector 18 AWG Crimp Wire Pins | Future Electronics |
Tubular 18AWG 14mm 3.3mm Galvanic Tin Bulk | Avnet America |
FER,WIRE,PL SLV,.75/18,L8,GREY,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .106 in Compatible Insulation Diameter Range: 2.7 mm Wire Size: 18 AWG Wire Size: .75 mm² Ferrule .106" 2.7 mm 18 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966067-5 | Internal Number: 966067-5 | Alias Number: AMPS-0-0966067-5 | TE Connectivity | TE Store |
Terminals ADERENDHUELSE N GR | Sager |
Where can I find additional details, specifications and documents for a 966067-5?
Additional datasheets, footprints and schematics for 966067-5 are listed on our Part Details page. You can also find images and similar parts to 966067-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966067-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966067-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966067-5 fall under?
The 966067-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966067-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966067-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 966067-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966067-5 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Heilind Electronics have stock available or on a lead time for 966067-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966067-5 often in real-time on the comparison pages.
What if I can't find stock of 966067-5?
You can fill out our help required form which you can use to request a quote for 966067-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.