Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0416
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
219,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
21,344
in stock
|
Buy Now | |
element14
from US$0.13
|
21,344
in stock
|
Buy Now | |
Farnell
from US$0.07
|
21,344
in stock
|
Buy Now | |
TE Store
from US$0.07
|
3,112
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0473
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0416
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Terminal Type | Ferrule |
Terminal Length | .234in, 6mm |
Pin Diameter | .028in, .7mm |
Terminal Orientation | Straight |
Barrel Inside Diameter | .06in, 1.6mm |
2-Wire Size | .14mm², 26AWG |
Strip Length | 8mm, .315in |
Overall Length | .4in, 10mm |
Wire Size | 26AWG, .12 – .15mm² |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Quantity | 500 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | No |
Ferrule 26AWG Grey | RS |
Terminal, Single Wire, 26Awg, Grey | Newark Electronics |
TERMINAL, SINGLE WIRE, 26AWG, GREY | element14 |
FER,WIRE,PL SLV,.14/26,L6,GREY,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .05 in Compatible Insulation Diameter Range: 1.5 mm Wire Size: 26 AWG Wire Size: .12 – .15 mm² Ferrule .05" 1.5 mm 26 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966066-5 | Internal Number: 966066-5 | TE Connectivity | TE Store |
Terminals ADERENDHUELSEN GR | Rapid Electronics |
TE Connectivity - AMP Crimp Wire Ferrule 0.14mm² Gray 6mm | Distrelec |
Ferrules Terminal 26AWG 14mm 3.5mm Galvanic Tin Bulk | Avnet Abacus |
Insulated Crimp Bootlace Ferrule 6mm Pin Length, 26 AWG Wire Size, Grey | TE Connectivity 966066-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 26AWG |
Conductor Area CSA | 0.14mm² |
Pin Length | 6mm |
Insulator Colour | Grey |
Product Range | - |
Overall Length | 10mm |
Terminal Material | Copper |
Where can I find additional details, specifications and documents for a 966066-5?
Additional datasheets, footprints and schematics for 966066-5 are listed on our Part Details page. You can also find images and similar parts to 966066-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966066-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966066-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966066-5 fall under?
The 966066-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966066-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966066-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 966066-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966066-5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 966066-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966066-5 often in real-time on the comparison pages.
What if I can't find stock of 966066-5?
You can fill out our help required form which you can use to request a quote for 966066-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.