Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0464
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
5,707
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0474
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.0488
|
-
|
Buy Now | |
Sager
from US$0.0464
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Terminal Orientation | Straight |
Pin Diameter | .03in, .8mm |
Terminal Length | .234in, 6mm |
Terminal Type | Ferrule |
Wire Size | 22AWG, .3 – .4mm² |
Overall Length | 10mm, .4in |
2-Wire Size | 22AWG, .34mm² |
Barrel Inside Diameter | .078in, 2mm |
Strip Length | .315in, 8mm |
Heavy Duty | No |
Barrel Color | Turquoise |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | No |
Barrel Type | Closed Barrel |
FER,WIRE,PL SLV,.34/22,L6,TURQOISE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .07 in Compatible Insulation Diameter Range: 1.9 mm Wire Size: 22 AWG Wire Size: .3 – .4 mm² Ferrule .07" 1.9 mm 22 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966066-3 | Internal Number: 966066-3 | TE Connectivity | TE Store |
Aderendhuelse N Tk Rohs Compliant: Yes |Amp Te Connectivity 966066-3 | Newark Electronics |
Ferrules Terminal 22AWG 10mm 2mm Galvanic Tin Bulk | Avnet America |
TERMINAL, WIRE FERRULE, 22AWG, TURQUOISE | element14 |
Terminals ADERENDHUELSE N TK | Sager |
Where can I find additional details, specifications and documents for a 966066-3?
Additional datasheets, footprints and schematics for 966066-3 are listed on our Part Details page. You can also find images and similar parts to 966066-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966066-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966066-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966066-3 fall under?
The 966066-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966066-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966066-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 966066-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966066-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 966066-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966066-3 often in real-time on the comparison pages.
What if I can't find stock of 966066-3?
You can fill out our help required form which you can use to request a quote for 966066-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.