Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0361
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
42,260
in stock
|
Buy Now | |
Farnell
from US$0.07
|
42,260
in stock
|
Buy Now | |
element14
from US$0.09
|
42,060
in stock
|
Buy Now | |
TE Store
from US$0.07
|
12,943
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0361
|
8,620
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
1,149
in stock
|
Buy Now | |
Future Electronics
from US$0.0480
|
-
|
Buy Now | |
Avnet America
from US$0.0491
|
-
|
Buy Now | |
Boersig
from US$0.0417
|
-
|
Buy Now | |
TTI Europe
from US$0.0375
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Length | .234in, 6mm |
Pin Diameter | .75mm, .03in |
Terminal Type | Ferrule |
Terminal Orientation | Straight |
2-Wire Size | .25mm², 23AWG |
Overall Length | .4in, 10mm |
Strip Length | 8mm, .315in |
Barrel Inside Diameter | 1.8mm, .07in |
Wire Size | 23AWG, .25mm² |
Heavy Duty | No |
Barrel Color | Light Blue |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | No |
Barrel Type | Closed Barrel |
Terminal, Wire Ferrule, 23Awg, Blue | Newark Electronics |
TERMINAL, WIRE FERRULE, 23AWG, BLUE | Farnell |
Crimp,tubular end sleeve,lite blue,23awg | RS |
FER,WIRE,PL SLV,.25/24,L6,LIGHT-BLUE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .06 in Compatible Insulation Diameter Range: 1.7 mm Wire Size: 23 AWG Wire Size: .25 mm² Ferrule .06" 1.7 mm 23 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 966066-1 | Internal Number: 966066-1 | TE Connectivity | TE Store |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Terminals ADERENDHUELSEN BL | Rapid Electronics |
TE Connectivity ADERENDHUELSE N BL ADERENDHUELSE N BL | Distrelec |
Insulated Crimp Bootlace Ferrule 6mm Pin Length, 23 AWG Wire Size, Blue | TE Connectivity 966066-1 | RS Americas |
Insulated Ferrule AWG 23 Light Blue | Future Electronics |
Tubular 23AWG 10mm 1.8mm Galvanic Tin Bulk | Avnet America |
WIRE FERRULE LIGHT BLUE AWG23 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 23AWG |
Conductor Area CSA | 0.25mm² |
Pin Length | 6mm |
Insulator Colour | Blue |
Product Range | - |
Overall Length | 10mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper Alloy, Copper Alloy |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 966066-1?
Additional datasheets, footprints and schematics for 966066-1 are listed on our Part Details page. You can also find images and similar parts to 966066-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966066-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966066-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966066-1 fall under?
The 966066-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 966066-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966066-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966066-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966066-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and TE Store have stock available or on a lead time for 966066-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966066-1 often in real-time on the comparison pages.
What if I can't find stock of 966066-1?
You can fill out our help required form which you can use to request a quote for 966066-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.