Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Material | PA GF |
---|---|
Color | Black |
Number of Positions | 9 |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 1500 |
Strain Relief | With |
Accessory Type | Cover |
Automotive Connectors 2.5MM ABDECKKAPPE9P | Rapid Electronics |
TE Connectivity 1.5/2.5/4.0mm Pin Diameter Connector System | Distrelec |
2,5Mm Abdeckkappe9P |Amp Te Connectivity 965739-1 | Newark Electronics |
Connector Accessories Cover 9 POS Black | Avnet America |
Where can I find additional details, specifications and documents for a 965739-1?
Additional datasheets, footprints and schematics for 965739-1 are listed on our Part Details page. You can also find images and similar parts to 965739-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965739-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965739-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965739-1 fall under?
The 965739-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 965739-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965739-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965739-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965739-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 965739-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965739-1 often in real-time on the comparison pages.
What if I can't find stock of 965739-1?
You can fill out our help required form which you can use to request a quote for 965739-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.