Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
40
in stock
|
Buy Now | |
TE Store
from US$2.38
|
9,702
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
5,450
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
5,450
in stock
|
Buy Now | |
Boersig
from US$1.03
|
4,513
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
4,367
in stock
|
Buy Now | |
element14
from US$1.40
|
4,367
in stock
|
Buy Now | |
Farnell
from US$1.15
|
4,367
in stock
|
Buy Now | |
Heilind Electronics
from US$1.21
|
2,088
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.21
|
696
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 4 |
Stamped | No |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | PBT GF |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
2X 2P LOCK-CLIP GEH Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 965082-1 | Internal Number: 965082-1 | .1" | TE Connectivity | TE Store |
Headers&Wire Housings 2X 2P LOCK-CLIP GEH | Rapid Electronics |
TE Connectivity - AMP Connector 2X 2P LOCK-CLIP GEH | Distrelec |
Plug Conn Housing, Pbt-Gf | Newark Electronics |
PLUG CONN HOUSING, PBT-GF | element14 |
Connector 4 way receptacle | RS |
Connector Accessories Clip | Avnet Abacus |
PCB Socket, 2.54mm, 4 Way 2 Row, Female, Straight, AMPMODU Mod II Series | TE Connectivity 965082-1 | RS Americas |
2X 2P LOCK CLIP GEH | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 2.54mm |
For Use With | Pin Contact |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 965082-1?
Additional datasheets, footprints and schematics for 965082-1 are listed on our Part Details page. You can also find images and similar parts to 965082-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965082-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965082-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965082-1 fall under?
The 965082-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 965082-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965082-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965082-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965082-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Boersig and Newark Electronics have stock available or on a lead time for 965082-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965082-1 often in real-time on the comparison pages.
What if I can't find stock of 965082-1?
You can fill out our help required form which you can use to request a quote for 965082-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.