Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
63,403
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
63,403
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
63,403
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
63,403
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6 |
Mating Retention Type | Lock |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Std-Tim Hsg Special 2P (Nature) |Amp Te Connectivity 964768-3 | Newark Electronics |
TE Connectivity - AMP Connector STD-TIM HSG SPECIAL 2P NAT | Distrelec |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | RAST Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 964768-3?
Additional datasheets, footprints and schematics for 964768-3 are listed on our Part Details page. You can also find images and similar parts to 964768-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964768-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964768-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964768-3 fall under?
The 964768-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 964768-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964768-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 964768-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964768-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 964768-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964768-3 often in real-time on the comparison pages.
What if I can't find stock of 964768-3?
You can fill out our help required form which you can use to request a quote for 964768-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.