Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
450
in stock
|
Buy Now | |
Boersig
from US$0.48
|
15,164
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
3,040
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
2,525
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
2,400
in stock
|
Buy Now | |
TE Store
from US$0.86
|
1,596
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
1,208
in stock
|
Buy Now | |
element14
from US$1.20
|
1,208
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,208
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
870
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
515
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Mating Retention | With |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 1.023in, 26mm |
Housing Material | Polyester |
Mating Retention Type | Latch |
Packaging Method | Carton |
Packaging Quantity | 800 |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Tab Housing |
TE Connectivity - AMP FF 2P HOUSING TAB POLYESTER VALOX 357 | Distrelec |
FF FLACHSTEGH2,8 2P | TTI Europe |
FF 2P HOUSING TAB POLYESTER VALOX 357 Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Black Tab Housing 2 Straight | Crimp Terminal Housing | Part Number: 964586-1 | Internal Number: 964586-1 | Black | TE Connectivity | TE Store |
Plug Housing, 2Pos, Pbt | Newark Electronics |
PLUG HOUSING, 2POS, PBT | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Housing 2 way TAB 2.79mm Fastin-on | RS |
AMP Series 2 Position Latch Lock Panel Mount Tab Housing | Future Electronics |
Conn Housing PL 2 POS 5mm Faston ST Cable Mount | Avnet America |
FASTIN-FASTON 110 Series 5mm Pitch 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 964586-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Fastin-Faston 110 Series |
RoHS: | Unknown |
Product Range | Fastin-Faston 110 Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP FASTIN-FASTON 110 Series Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Locking Type | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 964586-1?
Additional datasheets, footprints and schematics for 964586-1 are listed on our Part Details page. You can also find images and similar parts to 964586-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964586-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964586-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964586-1 fall under?
The 964586-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 964586-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964586-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964586-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964586-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, TTI Europe and TE Store have stock available or on a lead time for 964586-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964586-1 often in real-time on the comparison pages.
What if I can't find stock of 964586-1?
You can fill out our help required form which you can use to request a quote for 964586-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.