Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 14 |
Keying Code | A |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Housing Color | Red |
Housing Material | PA66 GF35 |
Centerline (Pitch) | .255in, 6.5mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
Circuit Application | Power & Signal |
For Use With | Cover |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 148 |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
AMP964450-3 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 964450-3?
Additional datasheets, footprints and schematics for 964450-3 are listed on our Part Details page. You can also find images and similar parts to 964450-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964450-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964450-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964450-3 fall under?
The 964450-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 964450-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964450-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 964450-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964450-3 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 964450-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964450-3 often in real-time on the comparison pages.
What if I can't find stock of 964450-3?
You can fill out our help required form which you can use to request a quote for 964450-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.