Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Card Edge Connector Type | Dual Side |
Connector Body Material | Thermoplastic Body |
Connector Body Orientation | Straight |
Connector Mounting | Through Hole Mount |
Contact Plating - Mating Side | 0.76µm Gold Plated Contacts |
No. of Contacts | 30 Contacts |
Standard Card Edge Connectors C8D30DS29D1LF | Rapid Electronics |
TE Connectivity C8D30DS29D1LF Card Edge Connector 60 Contact(s) 2 Row(s) Straight Solder Terminal | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 30POS, TH | Farnell |
Where can I find additional details, specifications and documents for a 9-6437275-6 .?
Additional datasheets, footprints and schematics for 9-6437275-6 . are listed on our Part Details page. You can also find images and similar parts to 9-6437275-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-6437275-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-6437275-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-6437275-6 . fall under?
The 9-6437275-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 9-6437275-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-6437275-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 9-6437275-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-6437275-6 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-6437275-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-6437275-6 . often in real-time on the comparison pages.
What if I can't find stock of 9-6437275-6 .?
You can fill out our help required form which you can use to request a quote for 9-6437275-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.