Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Mating Tab Width | 5.8mm, .228in |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Typical Current Rating | 40A |
Wire Size Search | 1mm², 2mm², 1.5mm², 15AWG, 1.25mm², 2.5mm², 14AWG, 16AWG, 1.3mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | 2.2 – 2.4mm, .236in |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 1400 |
Packaging Method | Reel |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Contact, Pin, 14Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 964312-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TAB 5,8X0,8 | Boersig |
TIMER TAB CONT SOK AWG13-17 | TTI Europe |
AUTOMOTIVE CONTACT, PIN, 14AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 964312-1?
Additional datasheets, footprints and schematics for 964312-1 are listed on our Part Details page. You can also find images and similar parts to 964312-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964312-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964312-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964312-1 fall under?
The 964312-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964312-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964312-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964312-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964312-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and TTI Europe have stock available or on a lead time for 964312-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964312-1 often in real-time on the comparison pages.
What if I can't find stock of 964312-1?
You can fill out our help required form which you can use to request a quote for 964312-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.