Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Wire Size | .5 – 1mm², 20 – 17AWG |
Material Thickness | .45mm, .0175in |
Wire Insulation Diameter (Max) | .091in, 2.31mm |
Terminal Height | .807in, 20.5mm |
Lead Wire Size | 20 – 18AWG, .5 – 1mm² |
Accepts Wire Insulation Diameter Range | .063 – .091in, 1.6 – 2.31mm |
Overall Length | .311in, 7.9mm |
Wire Insulation Support | With |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 6000 |
Wire/Cable Type | Lead Wire |
Sealable | No |
Crimp Area Length | 6.2mm, .244in |
Termination Method | IDC Standard, Crimp |
Poke-In Fla-Stecker |Amp Te Connectivity 964290-1 | Newark Electronics |
Crimp Terminal M 20.5mm 3.8mm | Avnet America |
Where can I find additional details, specifications and documents for a 964290-1?
Additional datasheets, footprints and schematics for 964290-1 are listed on our Part Details page. You can also find images and similar parts to 964290-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964290-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964290-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964290-1 fall under?
The 964290-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964290-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964290-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964290-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964290-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 964290-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964290-1 often in real-time on the comparison pages.
What if I can't find stock of 964290-1?
You can fill out our help required form which you can use to request a quote for 964290-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.