Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
964219-000,
7-1197457-5 |
Fluid Type | Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil |
---|---|
Color | Black |
Material Systems Code | 200 |
Flexibility | Very Flexible |
Material | Crosslinked Fluoroelastomer |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | .006in, .15mm |
Recovered Inside Diameter (Max) | 7.87mm, .31in |
Cut Length | 38.1mm, 1in |
Expanded Inside Diameter (Min) | 31.75mm, 1.25in |
Product Source | Mexico |
Packaging Method | Piece |
Wall Type | Single |
Operating Temperature Range | -40 – 200°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Heat Shrink Tubing & Sleeves HS-TUBE 1.25/.31 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 964219-000?
Additional datasheets, footprints and schematics for 964219-000 are listed on our Part Details page. You can also find images and similar parts to 964219-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964219-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964219-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964219-000 fall under?
The 964219-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 964219-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964219-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 964219-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964219-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 964219-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964219-000 often in real-time on the comparison pages.
What if I can't find stock of 964219-000?
You can fill out our help required form which you can use to request a quote for 964219-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.