Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
5,800
in stock
|
Buy Now | |
TE Store
from US$0.19
|
9,869
in stock
|
Buy Now | |
element14
from US$0.20
|
5,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Interface Plating | Silver (Ag) |
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Mating Tab Width | .228in, 5.8mm |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
STD PW TIMER CONTACT Terminal Type: Receptacle Mating Tab Width: 5.8 mm Mating Tab Width: .228 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 5.8 mm .228" | Automotive Terminal | Part Number: 964203-5 | Internal Number: 964203-5 | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 13AWG | Farnell |
Std-Pow-Tim Kontakt Rohs Compliant: Yes |Amp Te Connectivity 964203-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 964203-5?
Additional datasheets, footprints and schematics for 964203-5 are listed on our Part Details page. You can also find images and similar parts to 964203-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964203-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964203-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964203-5 fall under?
The 964203-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964203-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964203-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 964203-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964203-5 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 964203-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964203-5 often in real-time on the comparison pages.
What if I can't find stock of 964203-5?
You can fill out our help required form which you can use to request a quote for 964203-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.