Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Plating Thickness | 2 – 4µm, 78.74 – 157.4µin |
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 2.8 |
Extension Below Board | .141in, 3.6mm |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Thickness | .02in, .51mm |
PCB Hole Diameter | .066in, 1.7mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Mating Tab Width | 2.8mm, .11in |
Height Above PC Board | 9.1mm, .363in |
Packaging Quantity | 30000 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
FASTON PCB TERMINAL 2.8X0.51MM | TTI Europe |
AMP964187-2 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 964187-2?
Additional datasheets, footprints and schematics for 964187-2 are listed on our Part Details page. You can also find images and similar parts to 964187-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964187-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964187-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964187-2 fall under?
The 964187-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964187-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964187-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964187-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964187-2 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 964187-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964187-2 often in real-time on the comparison pages.
What if I can't find stock of 964187-2?
You can fill out our help required form which you can use to request a quote for 964187-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.