Status: | Unknown |
---|---|
Series: | 963E Series |
RoHS: | Unknown |
Ioniser Type | Benchtop |
---|---|
Supply Voltage V AC | 240V |
Product Range | 963E Series |
SVHC | No SVHC (12-Jan-2017) |
AIR IONIZER, BENCH TOP, 240VAC | element14 |
Air Ionizer, Bench Top, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 963E-NO?
Additional datasheets, footprints and schematics for 963E-NO are listed on our Part Details page. You can also find images and similar parts to 963E-NO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963E-NO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963E-NO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963E-NO fall under?
The 963E-NO is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Ionisers.
Can I view similar or alternative parts?
You can view similar parts to 963E-NO when available in the Ionisers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963E-NO you can contact the distributor directly for product support, shipping queries etc.
Is the 963E-NO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963E-NO have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 963E-NO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963E-NO often in real-time on the comparison pages.
What if I can't find stock of 963E-NO?
You can fill out our help required form which you can use to request a quote for 963E-NO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.