Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Ionizer Type | Benchtop |
---|---|
Supply Voltage VAC | 110V |
Depth | 3" |
Features | AC 110V |
Height | 7.4" |
Plug Type | US |
Width | 6" |
RoHS Compliant | Yes |
Air Ionizer | Newark Electronics |
Benchtop Air Ionizer, 100-120 V, 9x8.5x4.5" (229x216x114mm), Two-Speed Fan | SCS 963E | RS Americas |
Where can I find additional details, specifications and documents for a 963E?
Additional datasheets, footprints and schematics for 963E are listed on our Part Details page. You can also find images and similar parts to 963E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963E fall under?
The 963E is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Ionizers.
Can I view similar or alternative parts?
You can view similar parts to 963E when available in the Ionizers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963E you can contact the distributor directly for product support, shipping queries etc.
Is the 963E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 963E have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 963E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963E often in real-time on the comparison pages.
What if I can't find stock of 963E?
You can fill out our help required form which you can use to request a quote for 963E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.