Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
66,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
66,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
66,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .055 – .083in, 1.4 – 2.11mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF 250 TAB 0.5-1MM2 0.38X33.5 PHBR | Rapid Electronics |
TE Connectivity FF 250 TAB 0.5-1MM2 0.38X33.5 PHBR Conne | Distrelec |
CRIMP TERMINALS | Farnell |
Ff Flachstecker 6,3 Rohs Compliant: Yes |Amp Te Connectivity 963951-1 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG M 28mm 7.4mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 963951-1?
Additional datasheets, footprints and schematics for 963951-1 are listed on our Part Details page. You can also find images and similar parts to 963951-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963951-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963951-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963951-1 fall under?
The 963951-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 963951-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963951-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963951-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963951-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 963951-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963951-1 often in real-time on the comparison pages.
What if I can't find stock of 963951-1?
You can fill out our help required form which you can use to request a quote for 963951-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.