Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Current Rating (Max) | 5A |
---|---|
Contact Mating Area Plating Material | Pre-Silver |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Mating Entry Location | Top |
Packaging Method | Reel |
実装方法 | Reel |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.1mm, .122in |
Where can I find additional details, specifications and documents for a 963941-2?
Additional datasheets, footprints and schematics for 963941-2 are listed on our Part Details page. You can also find images and similar parts to 963941-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963941-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963941-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963941-2 fall under?
The 963941-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 963941-2 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963941-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963941-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963941-2 have stock available?
There is no stock from authorised distributors for 963941-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963941-2 often in real-time on the comparison pages.
What if I can't find stock of 963941-2?
You can fill out our help required form which you can use to request a quote for 963941-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.