Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper Alloy |
---|---|
Plating Material | Pre-Tin |
Number of Serrations | 6 |
Strip Orientation | End Feed |
Contact Plating Material | Pre-Tin |
Terminal & Splice Type | Splice |
Material Thickness | .013in, .33mm |
Overall Length | .657in, 16.7mm |
Wire Size | .5 – 1mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Barrel Style | Standard |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Termination Method | Crimp |
Stossverbinder |Amp Te Connectivity 963921-1 | Newark Electronics |
Splice Terminal 17-20AWG Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 963921-1?
Additional datasheets, footprints and schematics for 963921-1 are listed on our Part Details page. You can also find images and similar parts to 963921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963921-1 fall under?
The 963921-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 963921-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963921-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 963921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963921-1 often in real-time on the comparison pages.
What if I can't find stock of 963921-1?
You can fill out our help required form which you can use to request a quote for 963921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.