Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Tab |
Contact Base Material | Copper |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | .0826 – .114in, 2.1 – 2.9mm |
Overall Length | 26mm, 1.02in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
Wire Insulation Support | With |
Packaging Method | Box |
Packaging Quantity | 500 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Tab 2,8 Spec Rohs Compliant: Yes |Amp Te Connectivity 963815-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 963815-2?
Additional datasheets, footprints and schematics for 963815-2 are listed on our Part Details page. You can also find images and similar parts to 963815-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963815-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963815-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963815-2 fall under?
The 963815-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 963815-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963815-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963815-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963815-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 963815-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963815-2 often in real-time on the comparison pages.
What if I can't find stock of 963815-2?
You can fill out our help required form which you can use to request a quote for 963815-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.